Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-5
IC REG LINEAR 3V 50MA SOT89-5
IC REG LINEAR 3V 50MA SOT89-5
IC REG LINEAR 3V 50MA SOT89-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP4640H030T1GOSTR-ND | NCP4640H030T1G | NCP4640H030T1G | NCP4640H030T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | |
| Special Features | Input Overcurrent Protection | Enable |