onsemi 3.0 A DPAK LDO Voltage Regulator IC NCP4632DDTADJT5G

Description
Linear Voltage Regulator, LDO, Low Voltage, 3.0 A, with Reverse Current Protection ADJ, DPAK-5 (TO-252 5-Lead), 3000-REEL Product overview: NCP4632DDTADJT5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.0 A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0 A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4632DDTADJT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator, LDO, Low Voltage, 3.0 A, with Reverse Current Protection ADJ, DPAK-5 (TO-252 5-Lead), 3000-REEL Product overview: NCP4632DDTADJT5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.0 A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0 A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4632DDTADJT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0 A DPAK LDO Voltage Regulator IC
776-NCP4632DDTADJT5G
3.0 A DPAK LDO Voltage Regulator IC 776-NCP4632DDTADJT5G
Linear Voltage Regulator, LDO, Low Voltage, 3.0 A, with Reverse Current Protection ADJ, DPAK-5 (TO-252 5-Lead), 3000-REEL Product overview: NCP4632DDTADJT5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.0 A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0 A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4632DDTADJT5G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, Low Voltage, 3.0 A, with Reverse Current Protection ADJ, DPAK-5 (TO-252 5-Lead), 3000-REEL Product overview: NCP4632DDTADJT5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.0 A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.0 A, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4632DDTADJT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4632DDTADJT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4632DDTADJT5GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4632DDTADJT5GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1019024-NCP4632DDTADJT5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1019024-NCP4632DDTADJT5G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1019024-NCP4632DDTADJT5G
Win Source Part Number: 1019024-NCP4632DDTAD JT5G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Voltage - Output (Max): 4.5V Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 0.8V Package / Case: TO-252-6, DPak (5 Leads + Tab) Supplier Device Package: DPAK-5 (TO-252) Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 430 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP4632DDTADJT5GOSDK R,NCP4632DDTADJT5G-N D,NCP4632DDTADJT5GOS CT,NCP4632DDTADJT5GO STR Base Product Number: NCP4632 Product Status: Obsolete Voltage Dropout (Max): 0.56V @ 3A

Win Source Part Number: 1019024-NCP4632DDTADJT5G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 4.5V
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package: DPAK-5 (TO-252)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 430 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP4632DDTADJT5GOSDKR,NCP4632DDTADJT5G-ND,NCP4632DDTADJT5GOSCT,NCP4632DDTADJT5GOSTR
Base Product Number: NCP4632
Product Status: Obsolete
Voltage Dropout (Max): 0.56V @ 3A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4632DDTADJT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4632DDTADJT5G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4632DDTADJT5G
IC REG LINEAR POS ADJ 3A DPAK-5

IC REG LINEAR POS ADJ 3A DPAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP4632DDTADJT5G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4632DDTADJT5G
PMIC - Voltage Regulators - Linear NCP4632DDTADJT5G
IC REG LINEAR POS ADJ 3A DPAK-5

IC REG LINEAR POS ADJ 3A DPAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP4632DDTADJT5G NCP4632DDTADJT5GOSTR-ND 1019024-NCP4632DDTADJT5G NCP4632DDTADJT5G NCP4632DDTADJT5G
Product Name 3.0 A DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-252-6 DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) DPAK; Other; Tape & Reel
Output Voltage 4.5 volts 0.8000 to 4.5 volts 4.5 volts
IOUT 3 amps 3 amps 3 amps
VIN 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data