Fixed Positive LDO Regulator, 0.8V, 1.11V Dropout, CMOS, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK-5 (TO-252)
IC REG LINEAR 0.8V 3A DPAK-5
IC REG LINEAR 0.8V 3A DPAK-5
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP4632BDT08T5G | NCP4632BDT08T5GOSTR-ND | NCP4632BDT08T5G | NCP4632BDT08T5G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |