Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.6x1.6)
LDO Voltage Regulators 300MA LDO REGULATOR
IC REG LINEAR 4.5V 300MA 6XDFN
IC REG LINEAR 4.5V 300MA 6XDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP4626HMX045TCG-ND | NCP4626HMX045TCG | NCP4626HMX045TCG | NCP4626HMX045TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |