onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4625HSN33T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4625HSN33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4625HSN33T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4625HSN33T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP4625HSN33T1G - 1082172-NCP4625HSN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4625HSN33T1G
1082172-NCP4625HSN33T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4625HSN33T1G 1082172-NCP4625HSN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082172-NCP4625HSN33 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.85V @ 300mA Operating Supply Current: 40μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082172-NCP4625HSN33T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.85V @ 300mA
Operating Supply Current: 40μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 300mA 10V SOT-23 LDO Voltage Regulator IC
776-NCP4625HSN33T1G
3.3V 300mA 10V SOT-23 LDO Voltage Regulator IC 776-NCP4625HSN33T1G
3.3V LDO Regulator, 300mA, 10V In, SOT-23, SM Product overview: NCP4625HSN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4625HSN33T1G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 300mA, 10V In, SOT-23, SM Product overview: NCP4625HSN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4625HSN33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP4625HSN33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4625HSN33T1G
PMIC - Voltage Regulators - Linear NCP4625HSN33T1G
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4625HSN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4625HSN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4625HSN33T1G
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP4625HSN33T1GOSTR-ND 1082172-NCP4625HSN33T1G 776-NCP4625HSN33T1G NCP4625HSN33T1G NCP4625HSN33T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP4625HSN33T1G 3.3V 300mA 10V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Adjustable / Variable
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8283345 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-5-REEL7 - 860302-ADP3330ART-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details