onsemi Ldo, Fixed, 12V, 0.15A, Sot-23-5; Output Type Onsemi NCP4623HSN120T1G

Description
LDO, FIXED, 12V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.15A, Sot-23-5; Output Type Onsemi - 42AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.15A, Sot-23-5; Output Type Onsemi
42AC1788
Ldo, Fixed, 12V, 0.15A, Sot-23-5; Output Type Onsemi 42AC1788
LDO, FIXED, 12V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 12V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42AC1788
Product Name Ldo, Fixed, 12V, 0.15A, Sot-23-5; Output Type Onsemi
Input Voltage 2 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details