Adj LDO Regulator, 150mA, 24V In/Out, 200mV Dropout, XDFN6 Product overview: NCP4623HMXADJTCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4623HMXADJTCG
Manufacturer: ON Semiconductor
Win Source Part Number: 1082155-NCP4623HMXAD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-XDFN (1.6x1.6)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 10μA
PSRR: 40dB (1kHz)
Maximum Output Voltage: 24V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-XDFN (1.6x1.6)
IC REG LIN POS ADJ 150MA 6XDFN
IC REG LIN POS ADJ 150MA 6XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP4623HMXADJTCG | 1082155-NCP4623HMXADJTCG | NCP4623HMXADJTCGOSTR-ND | NCP4623HMXADJTCG | NCP4623HMXADJTCG |
| Product Name | 150mA 24V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP4623HMXADJTCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Output Voltage | 24 volts | 2.5 volts | 2.5 to 24 volts | 2.5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.2000 volts | 0.4000 volts | 0.4000 volts | ||
| IQ | 1.00E-5 amps | 1.00E-5 amps |