onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP459FCT2G NCP459FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928855-NCP459FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: NCP459 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (2x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP459FCT2GOSTR, NCP459FCT2GOSCT, NCP459FCT2GOSDKR, NCP459FCT2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928855-NCP459FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: NCP459 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (2x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP459FCT2GOSTR, NCP459FCT2GOSCT, NCP459FCT2GOSDKR, NCP459FCT2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP459FCT2G - NCP459FCT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP459FCT2G
NCP459FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP459FCT2G NCP459FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928855-NCP459FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-WFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: NCP459 Categories: Integrated Circuits (ICs) Case / Package: 8-WLCSP (2x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP459FCT2GOSTR, NCP459FCT2GOSCT, NCP459FCT2GOSDKR, NCP459FCT2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928855-NCP459FCT2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-WFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: NCP459
Categories: Integrated Circuits (ICs)
Case / Package: 8-WLCSP (2x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP459FCT2GOSTR, NCP459FCT2GOSCT, NCP459FCT2GOSDKR, NCP459FCT2G-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP459FCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP459FCT2G
PMIC - Power Distribution Switches, Load Drivers NCP459FCT2G
IC PWR SWITCH N-CHAN 1:1 8WLCSP

IC PWR SWITCH N-CHAN 1:1 8WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP459FCT2G NCP459FCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP459FCT2G PMIC - Power Distribution Switches, Load Drivers
Current 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details