Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230285-NCP4589DSN33
Manufacturer Homepage: www.onsemi.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator, LDO, Tri-Mode, 300 mA 3.3V, SOT-23 5 LEAD, 3000-REEL Product overview: NCP4589DSN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4589DSN33T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP4589DSN33T1GOSTR-ND | 1230285-NCP4589DSN33T1G | 776-NCP4589DSN33T1G | NCP4589DSN33T1G | NCP4589DSN33T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP4589DSN33T1G | 300 mA 3.3V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Enable |