onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP4589DMX18TCG NCP4589DMX18TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928851-NCP4589DMX18T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2) Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NCP4589 Categories: Integrated Circuits (ICs) Case / Package: 6-XDFN (1.2x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4589DMX18TCGOSDKR , NCP4589DMX18TCGOSCT, NCP4589DMX18TCGOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928851-NCP4589DMX18T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2) Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NCP4589 Categories: Integrated Circuits (ICs) Case / Package: 6-XDFN (1.2x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4589DMX18TCGOSDKR , NCP4589DMX18TCGOSCT, NCP4589DMX18TCGOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4589DMX18TCG - 928851-NCP4589DMX18TCG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4589DMX18TCG
928851-NCP4589DMX18TCG
PMIC - PMIC - Voltage Regulators - Linear - NCP4589DMX18TCG 928851-NCP4589DMX18TCG
Manufacturer: ON Semiconductor Win Source Part Number: 928851-NCP4589DMX18T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2) Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Part Status: Obsolete Family Name: NCP4589 Categories: Integrated Circuits (ICs) Case / Package: 6-XDFN (1.2x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4589DMX18TCGOSDKR , NCP4589DMX18TCGOSCT, NCP4589DMX18TCGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928851-NCP4589DMX18TCG
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Package: Reel - TR
Package: 6-XFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP4589
Categories: Integrated Circuits (ICs)
Case / Package: 6-XDFN (1.2x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4589DMX18TCGOSDKR, NCP4589DMX18TCGOSCT, NCP4589DMX18TCGOSTR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4589DMX18TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4589DMX18TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4589DMX18TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)

Buy Now Datasheet
Singapore, Singapore
1.8V 300mA LDO Voltage Regulator IC
776-NCP4589DMX18TCG
1.8V 300mA LDO Voltage Regulator IC 776-NCP4589DMX18TCG
1.8V 300mA LDO, Fixed Output, 1.2x1.2 XDFN6 Product overview: NCP4589DMX18TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4589DMX18TCG can be used for catalog matching and distributor lookup.

1.8V 300mA LDO, Fixed Output, 1.2x1.2 XDFN6 Product overview: NCP4589DMX18TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4589DMX18TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP4589DMX18TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4589DMX18TCG
PMIC - Voltage Regulators - Linear NCP4589DMX18TCG
IC REG LINEAR 1.8V 300MA 6XDFN

IC REG LINEAR 1.8V 300MA 6XDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4589DMX18TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4589DMX18TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4589DMX18TCG
IC REG LINEAR 1.8V 300MA 6XDFN

IC REG LINEAR 1.8V 300MA 6XDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 928851-NCP4589DMX18TCG NCP4589DMX18TCGOSTR-ND 776-NCP4589DMX18TCG NCP4589DMX18TCG NCP4589DMX18TCG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4589DMX18TCG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 300mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; 6-XDFN (1.2x1.2) Other; 6-XFDFN
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data