Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 1.5V 200MA SC88A
IC REG LINEAR 1.5V 200MA SC88A
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP4588DSQ15T1GOSTR-ND | NCP4588DSQ15T1G | NCP4588DSQ15T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |