onsemi 3V 0.15A SOT23 LDO Voltage Regulator IC NCP4587DSN30T1G

Description
IC REG LDO 3V 0.15A SOT23-5 Product overview: NCP4587DSN30T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4587DSN30T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.15A SOT23-5 Product overview: NCP4587DSN30T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4587DSN30T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.15A SOT23 LDO Voltage Regulator IC
699-NCP4587DSN30T1G
3V 0.15A SOT23 LDO Voltage Regulator IC 699-NCP4587DSN30T1G
IC REG LDO 3V 0.15A SOT23-5 Product overview: NCP4587DSN30T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4587DSN30T1G can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.15A SOT23-5 Product overview: NCP4587DSN30T1G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4587DSN30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN30T1G - 209094-NCP4587DSN30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN30T1G
209094-NCP4587DSN30T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN30T1G 209094-NCP4587DSN30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 209094-NCP4587DSN30T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.18V @ 150mA Operating Supply Current: 4μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 209094-NCP4587DSN30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.18V @ 150mA
Operating Supply Current: 4μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP4587DSN30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4587DSN30T1G
PMIC - Voltage Regulators - Linear NCP4587DSN30T1G
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCP4587DSN30T1G 209094-NCP4587DSN30T1G NCP4587DSN30T1G
Product Name 3V 0.15A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN30T1G PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1800 volts 0.1800 volts
Unlock Full Specs
to access all available technical data