3.1V 150mA LDO Regulator, 1% Acc, 5.25V In, 6-Pin XDFN Product overview: NCP4587DMX31TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 150mA, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150mA, 5.25V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4587DMX31TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.1V 150MA 6XDFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCP4587DMX31TCG | NCP4587DMX31TCG |
| Product Name | 3.1V 150mA 5.25V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |
| Output Voltage | 3.1 volts | |
| IOUT | 0.1500 amps | 0.1500 amps |