Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Fixed Positive LDO Regulator, 3V, 0.51V Dropout, CMOS, PDSO4
LDO Voltage Regulators Product overview: NCP4586DMU30TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4586DMU30TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 150MA 4UDFN
IC REG LINEAR 3V 150MA 4UDFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP4586DMU30TCG-ND | NCP4586DMU30TCG | 776-NCP4586DMU30TCG | NCP4586DMU30TCG | NCP4586DMU30TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | |||
| Package Type | Other; 4-UDFN Exposed Pad | Other; UDFN4 | |||
| Special Features | Input Overcurrent Protection | Enable |