1.5V LDO Regulator, 150mA, 80dB PSRR, UDFN4 Product overview: NCP4586DMU15TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4586DMU15TCG can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1317052-NCP4586DMU15
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 4-UDFN (1.0x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-UDFN Exposed Pad
PSRR: 80dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 81
Current - Quiescent (Iq): 58 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4586DMU15TCGOSTR,
Base Product Number: NCP4586
Product Status: Obsolete
Voltage Dropout (Max): 0.81V @ 150mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
IC REG LINEAR 1.5V 150MA 4UDFN
IC REG LINEAR 1.5V 150MA 4UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP4586DMU15TCG | 1317052-NCP4586DMU15TCG | NCP4586DMU15TCGOSTR-ND | NCP4586DMU15TCG | NCP4586DMU15TCG |
| Product Name | 1.5V 150mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.5400 volts | 0.8100 volts | 0.8100 volts | ||
| IQ | 5.80E-5 amps | 5.80E-5 amps | 5.80E-5 amps |