Manufacturer: ON Semiconductor
Win Source Part Number: 1230283-NCP4586DMU12
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 1.2V, 1V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
LDO Regulator, 150 mA, High PSRR, Low Noise 1.2 V, UDFN4 1x1, 0.65P, 10000-REEL Product overview: NCP4586DMU12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 1.2 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4586DMU12TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 150MA 4UDFN
IC REG LINEAR 1.2V 150MA 4UDFN
IC REG LINEAR 1.2V 150MA 4UDFN
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230283-NCP4586DMU12TCG | NCP4586DMU12TCG | NCP4586DMU12TCG-ND | 776-NCP4586DMU12TCG | 598-NCP4586DMU12TCG | NCP4586DMU12TCG | NCP4586DMU12TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP4586DMU12TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA 1.2 V LDO Voltage Regulator IC | IC REG LINEAR 1.2V 150MA 4UDFN | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; UDFN4 | Other; 4-UDFN Exposed Pad | Other; 4-UDFN Exposed Pad | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |