Win Source Part Number: 1140320-NCP45760IMN2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: ecoSWITCH™
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 20A
Output Configuration: High Side
Voltage - Load: 3V ~ 24V
Rds On (Typ): 17mOhm
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-NCP45760IMN24RTW
Base Product Number: NCP45760
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1140320-NCP45760IMN24RTWG |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |