onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP45650IMNTWG

Description
Win Source Part Number: 1372362-NCP45650IMNT WG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: ecoSWITCH™ Package: Tape & Reel Product Status: Active Features: Load Discharge, Slew Rate Controlled Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Base Product Number: NCP45650 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 24A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 1V ~ 13.5V Rds On (Typ): 6.7mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372362-NCP45650IMNT WG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: ecoSWITCH™ Package: Tape & Reel Product Status: Active Features: Load Discharge, Slew Rate Controlled Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Base Product Number: NCP45650 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 24A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 1V ~ 13.5V Rds On (Typ): 6.7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372362-NCP45650IMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372362-NCP45650IMNTWG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372362-NCP45650IMNTWG
Win Source Part Number: 1372362-NCP45650IMNT WG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: ecoSWITCH™ Package: Tape & Reel Product Status: Active Features: Load Discharge, Slew Rate Controlled Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Base Product Number: NCP45650 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 24A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 1V ~ 13.5V Rds On (Typ): 6.7mOhm

Win Source Part Number: 1372362-NCP45650IMNTWG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: ecoSWITCH™
Package: Tape & Reel
Product Status: Active
Features: Load Discharge, Slew Rate Controlled
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Base Product Number: NCP45650
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 24A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 1V ~ 13.5V
Rds On (Typ): 6.7mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372362-NCP45650IMNTWG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HCT4316DB,118-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 5.5 volts
View Details
3 suppliers
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers