Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, BIPolar, PDSO5
IC REG LINEAR 2.8V 80MA 5TSOP
IC REG LINEAR 2.8V 80MA 5TSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP4561SN28T1OS-ND | NCP4561SN28T1 | NCP4561SN28T1 | NCP4561SN28T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP5/6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |