onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45560IMNTWG-L NCP45560IMNTWG-L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886986-NCP45560IMNTW G-L Series: ecoSWITCH™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: NCP45560 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP45560IMNTWG-LOSTR , NCP45560IMNTWG-LOSDK R, NCP45560IMNTWG-LOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886986-NCP45560IMNTW G-L Series: ecoSWITCH™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: NCP45560 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP45560IMNTWG-LOSTR , NCP45560IMNTWG-LOSDK R, NCP45560IMNTWG-LOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45560IMNTWG-L - NCP45560IMNTWG-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45560IMNTWG-L
NCP45560IMNTWG-L
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45560IMNTWG-L NCP45560IMNTWG-L
Manufacturer: ON Semiconductor Win Source Part Number: 886986-NCP45560IMNTW G-L Series: ecoSWITCH™ Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 12-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Family Name: NCP45560 Categories: Integrated Circuits (ICs) Case / Package: 12-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP45560IMNTWG-LOSTR , NCP45560IMNTWG-LOSDK R, NCP45560IMNTWG-LOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 886986-NCP45560IMNTWG-L
Series: ecoSWITCH™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 12-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: NCP45560
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP45560IMNTWG-LOSTR, NCP45560IMNTWG-LOSDKR, NCP45560IMNTWG-LOSCT

Buy Now Datasheet
Power Load Switch, Dfn-12; Power Load Switch Type Onsemi - 37X6681 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Dfn-12; Power Load Switch Type Onsemi
37X6681
Power Load Switch, Dfn-12; Power Load Switch Type Onsemi 37X6681
POWER LOAD SWITCH, DFN-12; Power Load Switch Type:-; Input Voltage:13.5V; Current Limit:24A; On State Resistance:0.0032ohm ; Distribution Switch Case Style:DFN; No. of Pins:12Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, DFN-12; Power Load Switch Type:-; Input Voltage:13.5V; Current Limit:24A; On State Resistance:0.0032ohm; Distribution Switch Case Style:DFN; No. of Pins:12Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP45560IMNTWG-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP45560IMNTWG-L
PMIC - Power Distribution Switches, Load Drivers NCP45560IMNTWG-L
IC PWR SWITCH N-CHAN 1:1 12DFN

IC PWR SWITCH N-CHAN 1:1 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP45560IMNTWG-L 37X6681 NCP45560IMNTWG-L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45560IMNTWG-L Power Load Switch, Dfn-12; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details