onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45541IMNTWG-H NCP45541IMNTWG-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082138-NCP45541IMNT WG-H Packaging: Reel - TR Features: Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 20A Voltage - Load: 0.5 V to 13.5 V Rds On (Typ): 4.8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082138-NCP45541IMNT WG-H Packaging: Reel - TR Features: Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 20A Voltage - Load: 0.5 V to 13.5 V Rds On (Typ): 4.8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45541IMNTWG-H - NCP45541IMNTWG-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45541IMNTWG-H
NCP45541IMNTWG-H
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45541IMNTWG-H NCP45541IMNTWG-H
Manufacturer: ON Semiconductor Win Source Part Number: 1082138-NCP45541IMNT WG-H Packaging: Reel - TR Features: Power Good, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 20A Voltage - Load: 0.5 V to 13.5 V Rds On (Typ): 4.8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082138-NCP45541IMNTWG-H
Packaging: Reel - TR
Features: Power Good, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Load: 0.5 V to 13.5 V
Rds On (Typ): 4.8 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP45541IMNTWG-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP45541IMNTWG-H
PMIC - Power Distribution Switches, Load Drivers NCP45541IMNTWG-H
IC PWR SWITCH N-CHAN 1:1 12DFN

IC PWR SWITCH N-CHAN 1:1 12DFN

Supplier's Site Datasheet
Advanced Load Management, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9328 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Load Management, -40 To 85Deg C Rohs Compliant Onsemi
54AH9328
Advanced Load Management, -40 To 85Deg C Rohs Compliant Onsemi 54AH9328
ADVANCED LOAD MANAGEMENT, -40 TO 85DEG C ROHS COMPLIANT: YES

ADVANCED LOAD MANAGEMENT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP45541IMNTWG-H NCP45541IMNTWG-H 54AH9328
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45541IMNTWG-H PMIC - Power Distribution Switches, Load Drivers Advanced Load Management, -40 To 85Deg C Rohs Compliant Onsemi
Voltage 0.5 V to 13.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details