onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCP45540IMNTWG-L

Description
Win Source Part Number: 1126931-NCP45540IMNT WG-L Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ecoSWITCH™ Features: Power Good, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 20A Output Configuration: High Side Voltage - Load: 0.5V ~ 13.5V Rds On (Typ): 4.8mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP45540
Request a Quote Datasheet
Description
Win Source Part Number: 1126931-NCP45540IMNT WG-L Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ecoSWITCH™ Features: Power Good, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 20A Output Configuration: High Side Voltage - Load: 0.5V ~ 13.5V Rds On (Typ): 4.8mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP45540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1126931-NCP45540IMNTWG-L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1126931-NCP45540IMNTWG-L
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1126931-NCP45540IMNTWG-L
Win Source Part Number: 1126931-NCP45540IMNT WG-L Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: ecoSWITCH™ Features: Power Good, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 20A Output Configuration: High Side Voltage - Load: 0.5V ~ 13.5V Rds On (Typ): 4.8mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCP45540

Win Source Part Number: 1126931-NCP45540IMNTWG-L
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: ecoSWITCH™
Features: Power Good, Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 20A
Output Configuration: High Side
Voltage - Load: 0.5V ~ 13.5V
Rds On (Typ): 4.8mOhm
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP45540

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1126931-NCP45540IMNTWG-L
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details