onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45521IMNTWG-H NCP45521IMNTWG-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025047-NCP45521IMNTW G-H Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 0.5 V to 13.5 V Rds On (Typ): 12.8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025047-NCP45521IMNTW G-H Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 0.5 V to 13.5 V Rds On (Typ): 12.8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45521IMNTWG-H - NCP45521IMNTWG-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45521IMNTWG-H
NCP45521IMNTWG-H
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45521IMNTWG-H NCP45521IMNTWG-H
Manufacturer: ON Semiconductor Win Source Part Number: 025047-NCP45521IMNTW G-H Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 0.5 V to 13.5 V Rds On (Typ): 12.8 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025047-NCP45521IMNTWG-H
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 10.5A
Voltage - Load: 0.5 V to 13.5 V
Rds On (Typ): 12.8 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, 5.5V, Dfn-8; Power Load Switch Type Onsemi - 79Y9432 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Dfn-8; Power Load Switch Type Onsemi
79Y9432
Power Load Switch, 5.5V, Dfn-8; Power Load Switch Type Onsemi 79Y9432
POWER LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:-; On State Resistance:0.0128ohm ; Distribution Switch Case Style:DFN; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:-; On State Resistance:0.0128ohm; Distribution Switch Case Style:DFN; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP45521IMNTWG-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP45521IMNTWG-H
PMIC - Power Distribution Switches, Load Drivers NCP45521IMNTWG-H
IC PWR SWITCH N-CHAN 1:1 8DFN

IC PWR SWITCH N-CHAN 1:1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP45521IMNTWG-H 79Y9432 NCP45521IMNTWG-H
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP45521IMNTWG-H Power Load Switch, 5.5V, Dfn-8; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 0.5 V to 13.5 V 13.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details