onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4545IMNTWG NCP4545IMNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025046-NCP4545IMNTWG Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 3 V to 5.5 V Rds On (Typ): 4.9 mOhm Family Name: NCP4545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-QFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22929ADBVR; XC8102AA01NR; XC8107BC10ER-G; Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025046-NCP4545IMNTWG Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 3 V to 5.5 V Rds On (Typ): 4.9 mOhm Family Name: NCP4545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-QFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22929ADBVR; XC8102AA01NR; XC8107BC10ER-G; Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4545IMNTWG
NCP4545IMNTWG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4545IMNTWG NCP4545IMNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 025046-NCP4545IMNTWG Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 10.5A Voltage - Load: 3 V to 5.5 V Rds On (Typ): 4.9 mOhm Family Name: NCP4545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-QFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22929ADBVR; XC8102AA01NR; XC8107BC10ER-G; Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025046-NCP4545IMNTWG
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 10.5A
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 4.9 mOhm
Family Name: NCP4545
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-QFN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS22929ADBVR; XC8102AA01NR; XC8107BC10ER-G;
Introduction Date: January 20, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, 6V, Qfn-18; Power Load Switch Type Onsemi - 50AC6327 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 6V, Qfn-18; Power Load Switch Type Onsemi
50AC6327
Power Load Switch, 6V, Qfn-18; Power Load Switch Type Onsemi 50AC6327
POWER LOAD SWITCH, 6V, QFN-18; Power Load Switch Type:-; Input Voltage:6V; Current Limit:-; On State Resistance:0.0047ohm ; Distribution Switch Case Style:QFN; No. of Pins:18Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 6V, QFN-18; Power Load Switch Type:-; Input Voltage:6V; Current Limit:-; On State Resistance:0.0047ohm; Distribution Switch Case Style:QFN; No. of Pins:18Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP4545IMNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP4545IMNTWG
PMIC - Power Distribution Switches, Load Drivers NCP4545IMNTWG
IC PWR SWITCH N-CHAN 1:1 18QFN

IC PWR SWITCH N-CHAN 1:1 18QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP4545IMNTWG 50AC6327 NCP4545IMNTWG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4545IMNTWG Power Load Switch, 6V, Qfn-18; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 5.5 V 6V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details