onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4543IMN5RG-A NCP4543IMN5RG-A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209093-NCP4543IMN5RG -A Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 7.3A Voltage - Load: 3 V to 5.5 V Rds On (Typ): 10.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-QFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209093-NCP4543IMN5RG -A Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 7.3A Voltage - Load: 3 V to 5.5 V Rds On (Typ): 10.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-QFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4543IMN5RG-A
NCP4543IMN5RG-A
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4543IMN5RG-A NCP4543IMN5RG-A
Manufacturer: ON Semiconductor Win Source Part Number: 209093-NCP4543IMN5RG -A Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 7.3A Voltage - Load: 3 V to 5.5 V Rds On (Typ): 10.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-QFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209093-NCP4543IMN5RG-A
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 7.3A
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 10.5 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-QFN (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP4543IMN5RG-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP4543IMN5RG-A
PMIC - Power Distribution Switches, Load Drivers NCP4543IMN5RG-A
IC PWR SWITCH N-CHAN 1:1 18QFN

IC PWR SWITCH N-CHAN 1:1 18QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP4543IMN5RG-A NCP4543IMN5RG-A
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP4543IMN5RG-A PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details