onsemi SSOP LDO Voltage Regulator IC NCP4523G3T1G

Description
Fixed Positive LDO Regulator, 3 Output, 3V1, 3V2, CMOS, PDSO8
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3 Output, 3V1, 3V2, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP4523G3T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3 Output, 3V1, 3V2, CMOS, PDSO8

Fixed Positive LDO Regulator, 3 Output, 3V1, 3V2, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SSOP LDO Voltage Regulator IC
750-NCP4523G3T1G
SSOP LDO Voltage Regulator IC 750-NCP4523G3T1G
TRIPLE OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, LEAD FREE, SSOP-8 Product overview: NCP4523G3T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4523G3T1G can be used for catalog matching and distributor lookup.

TRIPLE OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, LEAD FREE, SSOP-8 Product overview: NCP4523G3T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4523G3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4523G3T1G - 060008-NCP4523G3T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4523G3T1G
060008-NCP4523G3T1G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4523G3T1G 060008-NCP4523G3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 060008-NCP4523G3T1G Packaging: Reel - TR Applications: Converter, RF Unit Mounting: SMD (SMT) Voltage - Input: 3.5 V to 6 V Number of Outputs: 3 Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060008-NCP4523G3T1G
Packaging: Reel - TR
Applications: Converter, RF Unit
Mounting: SMD (SMT)
Voltage - Input: 3.5 V to 6 V
Number of Outputs: 3
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LDO Voltage Regulators 3.0V 150mA CMOS 3-CH - 598-NCP4523G3T1G - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 3.0V 150mA CMOS 3-CH
598-NCP4523G3T1G
LDO Voltage Regulators 3.0V 150mA CMOS 3-CH 598-NCP4523G3T1G
LDO Voltage Regulators 3.0V 150mA CMOS 3-CH

LDO Voltage Regulators 3.0V 150mA CMOS 3-CH

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - NCP4523G3T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP4523G3T1G
PMIC - Voltage Regulators - Special Purpose NCP4523G3T1G
IC REG CONV RF UNIT 3OUT 8SSOP

IC REG CONV RF UNIT 3OUT 8SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number NCP4523G3T1G 750-NCP4523G3T1G 060008-NCP4523G3T1G 598-NCP4523G3T1G NCP4523G3T1G
Product Name SSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4523G3T1G LDO Voltage Regulators 3.0V 150mA CMOS 3-CH PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; TSSOP8 Other; SSOP SSOP; Other; 8-SSOP SSOP; Other; 8-LSSOP, 8-MSOP (0.110, 2.80mm Width)
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3 volts 3 volts
IOUT 0.0800 amps 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 2312-ACT8945AQJ405-TCT-ND - DigiKey
Specs
Package Type Other; 40-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8768101V2A - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 150 C (302 F)
View Details