onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP451AFCT2G NCP451AFCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230279-NCP451AFCT2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-UFBGA, WLCSP Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 5.5 V Rds On (Typ): 12 mOhm Family Name: NCP451 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 6-WLCSP (1.4x0.9) Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SiP32459DB-T2-GE1; SiP32458DB-T2-GE1; IPS5751S; Introduction Date: May 15, 2014 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230279-NCP451AFCT2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-UFBGA, WLCSP Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 5.5 V Rds On (Typ): 12 mOhm Family Name: NCP451 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 6-WLCSP (1.4x0.9) Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SiP32459DB-T2-GE1; SiP32458DB-T2-GE1; IPS5751S; Introduction Date: May 15, 2014 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP451AFCT2G - NCP451AFCT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP451AFCT2G
NCP451AFCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP451AFCT2G NCP451AFCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230279-NCP451AFCT2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-UFBGA, WLCSP Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.75 V ~ 5.5 V Rds On (Typ): 12 mOhm Family Name: NCP451 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 6-WLCSP (1.4x0.9) Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SiP32459DB-T2-GE1; SiP32458DB-T2-GE1; IPS5751S; Introduction Date: May 15, 2014 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230279-NCP451AFCT2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 6-UFBGA, WLCSP
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.75 V ~ 5.5 V
Rds On (Typ): 12 mOhm
Family Name: NCP451
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-WLCSP (1.4x0.9)
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): SiP32459DB-T2-GE1; SiP32458DB-T2-GE1; IPS5751S;
Introduction Date: May 15, 2014
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi - 13AC6139 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi
13AC6139
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi 13AC6139
POWER LOAD SWITCH, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.012ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.012ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP451AFCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP451AFCT2G
PMIC - Power Distribution Switches, Load Drivers NCP451AFCT2G
IC PWR SWITCH N-CHAN 1:1 6WLCSP

IC PWR SWITCH N-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP451AFCT2G 13AC6139 NCP451AFCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP451AFCT2G Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 0.75 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details