The NCP4429P is a 6 A peak, single-output, inverting MOSFET driver in a PDIP-8 package. It operates from a 4.5 V to 18 V supply, features TTL-compatible inputs that tolerate -5 V to VDD + 0.3 V, and provides rail-to-rail output swing with a propagation delay of 55 ns (typical) and rise/fall times of 25 ns (typical) into a 2500 pF load. The device is latch-up proof, ESD protected to 4 kV, and specified for operation from -40°C to +85°C. It is packaged in a PDIP-8 case and shipped in 50-unit rails.
Buffer/Inverter Based MOSFET Driver, 6A, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4429P |
| Package Type | DIP8 |