The NCP4429DR2 is an inverting 6A peak current MOSFET driver in an SO-8 package, designed for switch-mode power supplies, motor controls, and class D amplifiers. It operates from 4.5 V to 18 V, features TTL-compatible inputs that withstand -5 V to VDD + 0.3 V, and provides rail-to-rail output swing with 55 ns typ. propagation delay and 25 ns typ. rise and fall times into 2500 pF. The device is latch-up protected, ESD rated at 4 kV, and operates from -40°C to +85°C. It is available in 2500-piece tape and reel packaging and meets RoHS standards.
Buffer/Inverter Based MOSFET Driver, 6A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4429DR2 |
| Package Type | SOP8 |