The NCP4425P is a dual MOSFET driver in a PDIP-8 package, featuring one inverting and one noninverting output, capable of 3 A peak output current and designed for driving capacitive, resistive, or inductive loads with fast switching. It operates from 4.5 V to 18 V, has matched rise and fall times of 28 ns to 60 ns over temperature, and 33 ns to 100 ns propagation delay with a 1800 pF load. The device is latch-up protected, withstands reverse currents up to 1.5 A, and has logic inputs tolerant of negative swings to -5 V. It meets operating temperature range of -40°C to +85°C and is ESD protected to 4 kV.
Buffer/Inverter Based MOSFET Driver, 3A, PDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4425P |
| Package Type | DIP8 |