The NCP4424P is a dual noninverting MOSFET driver in a PDIP-8 package, capable of delivering 3 A peak output current with low output impedance. It operates from 4.5 V to 18 V supply voltage and features matched rise and fall times of up to 35 ns, switch delays up to 75 ns, and can drive capacitive loads up to 1800 pF in 25 ns. The device is latch-up protected, ESD protected at 4 kV, and operates over a temperature range of -40°C to +85°C. Package power dissipation is rated at 730 mW under typical conditions.
Buffer/Inverter Based MOSFET Driver, 3A, PDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4424P |
| Package Type | DIP8 |