The NCP4424DWR2 is a dual noninverting MOSFET driver in a SO-16 package, capable of delivering 3 A peak output current with low output impedance and fast switching times for driving capacitive loads up to 1800 pF in 25 ns. It operates from 4.5 V to 18 V supply voltage, with matched rise and fall times, and is latch-up protected with ESD protection rated at 4 kV. The device meets operating temperature range requirements from -40 °C to +85 °C and is packaged in a 16-pin SOIC with a thermal resistance of 155 °C/W. The part includes a provision for driving heavily loaded clock lines, coaxial cables, or piezoelectric transducers.
Buffer/Inverter Based MOSFET Driver, 3A, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4424DWR2 |
| Package Type | SOP16 |