The NCP4423P is a dual inverting MOSFET driver in a PDIP-8 package, designed to deliver 3 A peak output current for driving capacitive, resistive, or inductive loads requiring fast switching. It operates from 4.5 V to 18 V supply voltage and offers matched rise and fall times of 23 ns to 35 ns at 1800 pF load under typical conditions. The device features low output impedance (3.5 Ω typical), latch-up protection withstanding 1.5 A reverse current, and logic inputs tolerant to negative swings up to 5 V. It is rated for operation from -40 °C to +85 °C and complies with ESD protection standards of 4 kV. The PDIP-8 package measures 9.40 mm to 10.16 mm in height, 6.10 mm to 6.60 mm in width, and has a 2.54 mm pin pitch.
Buffer/Inverter Based MOSFET Driver, 3A, PDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4423P |
| Package Type | DIP8 |