The NCP4422T is a 9.0 A high-speed MOSFET driver in a 5-pin TO-220 package with a thermal tab common to VDD, designed for driving large MOSFETs and IGBTs. It operates from a 4.5 V to 18 V supply, with an ambient temperature range of 0°C to +70°C. The device features 9.0 A peak and 2.0 A continuous output current, 30 ns typical internal delay, and 1.4 Ω typical low output impedance. Inputs accept TTL or CMOS levels from 3.0 V to 18 V with 300 mV hysteresis for noise immunity. It provides full ESD protection up to 4.0 kV and is immune to ground bounce up to 5.0 V. The device is qualified to AEC-Q200 and meets RoHS standards.
Buffer/Inverter Based MOSFET Driver, 9A, CMOS, PSFM5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4422T |
| Package Type | SIP5 |