The NCP4422P is an 8-pin PDIP package high-speed MOSFET driver capable of delivering 9.0 A peak and 2.0 A continuous output current, designed to drive large MOSFETs and IGBTs. It operates with a supply voltage range of 4.5 V to 18 V and features TTL/CMOS input compatibility with 300 mV hysteresis for noise immunity. Input and output terminals are protected against 4.0 kV electrostatic discharge. Rise and fall times are 60 ns to 120 ns with a 10,000 pF load, and propagation delay ranges from 50 ns to 80 ns over temperature. The device is rated for ambient operation from -40°C to +85°C.
Buffer/Inverter Based MOSFET Driver, 9A, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4422P |
| Package Type | DIP8 |