The NCP4420DR2 is a 6 A peak, non-inverting MOSFET driver in an SO-8 package, designed for switch-mode power supplies, motor controls, and class D amplifiers. It operates from 4.5 V to 18 V, features TTL-compatible inputs that tolerate -5 V to VDD + 0.3 V, and delivers rail-to-rail output swing with 25 ns typical rise and fall times into 2500 pF. Propagation delay is 55 ns typical, and the device is latch-up protected with ESD protection up to 4 kV. It is qualified for operation from -40°C to +85°C and complies with RoHS standards.
Buffer/Inverter Based MOSFET Driver, 6A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4420DR2 |
| Package Type | SOP8 |