The NCP4414P is a 3 A non-inverting MOSFET driver in a PDIP-8 package, designed for high-speed switching of capacitive loads up to 1800 pF in 20 ns. It operates over a 4.5 V to 16 V supply range, features matched rise and fall times of 20 to 33 ns, and has a typical propagation delay of 35 ns. The device is latch-up protected, sustains up to 500 mA reverse output current, and is ESD protected up to 4 kV. Input voltages as low as -5 V are tolerated, and output impedance is 2.7 Ω at 16 V supply. It is rated for operation from -40 °C to +85 °C and meets the thermal derating specification of 470 mW at 70 °C ambient. The PDIP-8 package measures 9.40 to 10.16 mm in height, 6.10 to 6.60 mm in width, and has a 2.54 mm lead pitch.
Buffer/Inverter Based MOSFET Driver, 3A, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4414P |
| Package Type | DIP8 |