The NCP4414DR2 is a 3 A non-inverting CMOS MOSFET driver in an SO-8 package, designed to switch capacitive loads up to 1800 pF in 20 ns with matched rise and fall times. It operates from 4.5 V to 16 V, features a typical delay time of 35 ns, and maintains low output impedance of 2.7 Ω at 16 V. The device is protected against 4 kV electrostatic discharge and can withstand up to 5 V of noise on the ground pin. It supports operating temperatures from -40 °C to +85 °C and is packaged in SO-8 for tape and reel shipping.
Buffer/Inverter Based MOSFET Driver, 3A, CMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4414DR2 |
| Package Type | SOP8 |