The NCP4413P is a 3 A CMOS MOSFET driver in a PDIP-8 package, designed for high-speed switching of capacitive loads up to 1800 pF in 20 ns. It operates from 4.5 V to 16 V, features matched rise and fall times of 20 to 33 ns, and has a typical propagation delay of 35 ns. The device is latch-up protected, withstands up to 5 V negative input voltage, and is rated for ESD protection up to 4 kV. It accepts up to 500 mA of reverse current and has a low output impedance of 2.7 Ω at 16 V. Operating temperature range is -40 °C to +85 °C. The part is qualified for automotive applications under AEC-Q200 and meets UL 94 V-0 flammability standard.
Buffer/Inverter Based MOSFET Driver, 3A, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP4413P |
| Package Type | DIP8 |