onsemi 3A Gate Driver IC NCP4413DR2

Description
3A BUF OR INV BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: NCP4413DR2 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4413DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A BUF OR INV BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: NCP4413DR2 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4413DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Gate Driver IC
730-NCP4413DR2
3A Gate Driver IC 730-NCP4413DR2
3A BUF OR INV BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: NCP4413DR2 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4413DR2 can be used for catalog matching and distributor lookup.

3A BUF OR INV BASED MOSFET DRIVER, PDSO8, SO-8 Product overview: NCP4413DR2 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP4413DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1161628-NCP4413DR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1161628-NCP4413DR2
Integrated Circuits (ICs) - PMIC - Gate Drivers 1161628-NCP4413DR2
Win Source Part Number: 1161628-NCP4413DR2 Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP4413DR2,ONSO NSNCP4413DR2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1161628-NCP4413DR2
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP4413DR2,ONSONSNCP4413DR2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - NCP4413DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
NCP4413DR2
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers NCP4413DR2
BUFFER/INVERTER MOSFET DRIVER

BUFFER/INVERTER MOSFET DRIVER

Supplier's Site
Gate Drivers - NCP4413DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
NCP4413DR2
Gate Drivers NCP4413DR2
Gate Driver IC

Gate Driver IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-NCP4413DR2 1161628-NCP4413DR2 NCP4413DR2 NCP4413DR2
Product Name 3A Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Supply Voltage 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1EDC05I12AHXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk; Other
View Details
3 suppliers
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details