onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP439FCT2G NCP439FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805333-NCP439FCT2G Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 1V ~ 3.6V Rds On (Typ): 27mOhm Supplier Device Package: 4-WLCSP (0.96x0.96) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805333-NCP439FCT2G Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 1V ~ 3.6V Rds On (Typ): 27mOhm Supplier Device Package: 4-WLCSP (0.96x0.96) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP439FCT2G
NCP439FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP439FCT2G NCP439FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 805333-NCP439FCT2G Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Part Status: Obsolete (End Of Life) Output Configuration: High Side Voltage - Load: 1V ~ 3.6V Rds On (Typ): 27mOhm Supplier Device Package: 4-WLCSP (0.96x0.96) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 805333-NCP439FCT2G
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: High Side
Voltage - Load: 1V ~ 3.6V
Rds On (Typ): 27mOhm
Supplier Device Package: 4-WLCSP (0.96x0.96)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-UFBGA, WLCSP
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NCP439FCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP439FCT2G
PMIC - Power Distribution Switches, Load Drivers NCP439FCT2G
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP439FCT2G NCP439FCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP439FCT2G PMIC - Power Distribution Switches, Load Drivers
Voltage 1V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703385 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F
View Details