The NCP435 is a 2 A ultra-small load switch with an integrated auto-discharge path, designed to isolate battery-connected ICs and optimize battery life in portable devices. It operates from 1.0 V to 3.6 V and features a 29 mΩ P-MOSFET at 3.3 V, active-high enable input, and automatic output discharge when enabled low. The device is packaged in a 0.96 x 0.96 mm WLCSP4, 0.5 mm pitch, and is Pb-free. It supports ambient temperatures from -40°C to +85°C, has a maximum junction temperature of +125°C, and meets MSL Level 1 moisture sensitivity per J-STD-020. ESD protection complies with HBM ±4.0 kV, MM ±250 V, and CDM ±2.0 kV standards.
Buffer/Inverter Based MOSFET Driver, PBGA4
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP435FCT2G |
| Package Type | WLCSP4, 0.96x0.96 |