onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP434FCT2G

Description
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Description
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP434FCT2G is a low on-resistance P-channel MOSFET load switch designed for efficient power management in portable devices. It operates within a voltage range of 1.0 V to 3.6 V and can handle a maximum DC current of 2 A. The device features an active high enable (EN) pin for control and is optimized to minimize leakage currents, enhancing battery life by isolating unused ICs from the battery. The compact WLCSP4 package measures 0.96 x 0.96 mm, making it suitable for space-constrained applications. The NCP434FCT2G is a Pb-free device, aligning with environmental standards. It is ideal for use in mobile phones, tablets, digital cameras, and other portable devices.

Datasheet Summary
Powered by GS/AI

The NCP434FCT2G is a low on-resistance P-channel MOSFET load switch designed for efficient power management in portable devices. It operates within a voltage range of 1.0 V to 3.6 V and can handle a maximum DC current of 2 A. The device features an active high enable (EN) pin for control and is optimized to minimize leakage currents, enhancing battery life by isolating unused ICs from the battery. The compact WLCSP4 package measures 0.96 x 0.96 mm, making it suitable for space-constrained applications. The NCP434FCT2G is a Pb-free device, aligning with environmental standards. It is ideal for use in mobile phones, tablets, digital cameras, and other portable devices.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - NCP434FCT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
NCP434FCT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCP434FCT2G
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site
Power Distribution Switches, Load Drivers - NCP434FCT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
NCP434FCT2G
Power Distribution Switches, Load Drivers NCP434FCT2G
Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.96x0.96)

Power Switch/Driver 1:1 P-Channel 2A 4-WLCSP (0.96x0.96)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number NCP434FCT2G NCP434FCT2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Driver Type High-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Specialty Logic - 1727-8576-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 12-XFQFN
Packing Method Tape Reel
View Details
Gate Driver IC - SI8230BD-AS3R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details