onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP433FCT2G NCP433FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 832408-NCP433FCT2G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 832408-NCP433FCT2G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP433FCT2G - NCP433FCT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP433FCT2G
NCP433FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP433FCT2G NCP433FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 832408-NCP433FCT2G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832408-NCP433FCT2G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NCP433FCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP433FCT2G
PMIC - Power Distribution Switches, Load Drivers NCP433FCT2G
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet
Power Load Switch, 3.6V, Wlcsp-4; Power Load Switch Type Onsemi - 13AC3743 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 3.6V, Wlcsp-4; Power Load Switch Type Onsemi
13AC3743
Power Load Switch, 3.6V, Wlcsp-4; Power Load Switch Type Onsemi 13AC3743
POWER LOAD SWITCH, 3.6V, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:-; On State Resistance:0.035ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SWITCH, 3.6V, WLCSP-4; Power Load Switch Type:High Side; Input Voltage:3.6V; Current Limit:-; On State Resistance:0.035ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP433FCT2G NCP433FCT2G 13AC3743
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP433FCT2G PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 3.6V, Wlcsp-4; Power Load Switch Type Onsemi
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details