Win Source Part Number: 1081830-NCP4331DBR2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 5.6V ~ 30V
Alternative Parts (Cross-Reference): NCP1030DMR2G; TPS2812PWR; FAN5026MTCX; NCP5425DBR2G; TPS2815PWR; TPS2814PW;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP4331DBR2G,2
Base Product Number: NCP4331
Product Status: Obsolete
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BUCK 16TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BUCK 16TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081830-NCP4331DBR2G | NCP4331DBR2G-ND | NCP4331DBR2G | NCP4331DBR2G | NCP4331DBR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; Tape & Reel (TR) | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Ramp, Soft Start | Synchronous Rectification | Ramp, Soft Start |