onsemi 3.7V Power Management IC NCP4328ASNT1G

Description
AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP Product overview: NCP4328ASNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.7V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4328ASNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP Product overview: NCP4328ASNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.7V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4328ASNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.7V Power Management IC
750-NCP4328ASNT1G
3.7V Power Management IC 750-NCP4328ASNT1G
AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP Product overview: NCP4328ASNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.7V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4328ASNT1G can be used for catalog matching and distributor lookup.

AC to DC Switching Converter SMPS Controller 3.7V T/R 5-Pin TSOP Product overview: NCP4328ASNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.7V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-NCP4328ASNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4328ASNT1G - 790595-NCP4328ASNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4328ASNT1G
790595-NCP4328ASNT1G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4328ASNT1G 790595-NCP4328ASNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 790595-NCP4328ASNT1G Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Secondary Controller, Quasi-Resonant Switchmode Power Supplies Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.5 V ~ 36 V Number of Outputs: 1 Family Name: NCP4328 Categories: Integrated Circuits (ICs) Manufacturer Package: 5-TSOP Alternative Parts (Cross-Reference): BM1R00149F-E2; BM1R00148F-E2; VIPER12ASTR-E; BD85506F-E2; Introduction Date: May 14, 2013 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790595-NCP4328ASNT1G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Secondary Controller, Quasi-Resonant Switchmode Power Supplies
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 2.5 V ~ 36 V
Number of Outputs: 1
Family Name: NCP4328
Categories: Integrated Circuits (ICs)
Manufacturer Package: 5-TSOP
Alternative Parts (Cross-Reference): BM1R00149F-E2; BM1R00148F-E2; VIPER12ASTR-E; BD85506F-E2;
Introduction Date: May 14, 2013
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP4328ASNT1G
Switching Controllers NCP4328ASNT1G
Switching Controllers SECONDARY SIDE CONSTANT V

Switching Controllers SECONDARY SIDE CONSTANT V

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - NCP4328ASNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
NCP4328ASNT1G
PMIC - Voltage Regulators - Special Purpose NCP4328ASNT1G
IC REG SECONDARY CTRL 1OUT 5TSOP

IC REG SECONDARY CTRL 1OUT 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-NCP4328ASNT1G 790595-NCP4328ASNT1G NCP4328ASNT1G NCP4328ASNT1G
Product Name 3.7V Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - NCP4328ASNT1G Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data