onsemi PMIC - PMIC - Voltage Reference - NCP431BISNT1G NCP431BISNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082128-NCP431BISNT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082128-NCP431BISNT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NCP431BISNT1G - 1082128-NCP431BISNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431BISNT1G
1082128-NCP431BISNT1G
PMIC - PMIC - Voltage Reference - NCP431BISNT1G 1082128-NCP431BISNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082128-NCP431BISNT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082128-NCP431BISNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-NCP431BISNT1G
SOT-23 Precision Voltage Reference IC 693-NCP431BISNT1G
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 85°C, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NCP431BISNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BISNT1G can be used for catalog matching and distributor lookup.

Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 85°C, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NCP431BISNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BISNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - NCP431BISNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431BISNT1GOSDKR-ND
Voltage Reference NCP431BISNT1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431BISNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431BISNT1GOSTR-ND
Voltage Reference NCP431BISNT1GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431BISNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431BISNT1GOSCT-ND
Voltage Reference NCP431BISNT1GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 13AC3740 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
13AC3740
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 13AC3740
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431BISNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431BISNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431BISNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
NCP431BISNT1G
PMIC - Voltage Reference NCP431BISNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R - 598-NCP431BISNT1G - Utmel Electronic Limited
Hong Kong, China
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R
598-NCP431BISNT1G
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R 598-NCP431BISNT1G
V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R

V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1082128-NCP431BISNT1G 693-NCP431BISNT1G NCP431BISNT1GOSDKR-ND 13AC3740 NCP431BISNT1G NCP431BISNT1G 598-NCP431BISNT1G
Product Name PMIC - PMIC - Voltage Reference - NCP431BISNT1G SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference V-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R
Package Type SOT23; Other; SOT-23-3 (TO-236) Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
Precision Low Power FGA Voltage References - ISL60002BIH326Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.6 volts
TC 20 ppm/C
View Details
9 suppliers