ADVANCED SYNCHRONOUS RECTIFIER C
ADVANCED SYNCHRONOUS RECTIFIER C
Power Supply Controller Resonant Converter Controller 8-SOIC
ADVANCED SYNCHRONOUS RECTIFIER C Product overview: NCP4318AHJDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCP4318AHJDR2G can be used for catalog matching and distributor lookup.
ADVANCED SYNCHRONOUS RECTIFIER C
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP4318AHJDR2GCT-ND | 760-NCP4318AHJDR2G | NCP4318AHJDR2G |
| Product Name | Power Supply Controllers, Monitors | Power Management IC | Power Supply Controllers, Monitors |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage | 10.5 volts |