onsemi Dual 700kHz 35V SOIC Operational Amplifier IC NCP4300ADR2G

Description
Dual Op Amp, 700kHz GBW, 35V, SOIC, 2-Ch Product overview: NCP4300ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 35V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NCP4300ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 700kHz GBW, 35V, SOIC, 2-Ch Product overview: NCP4300ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 35V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NCP4300ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 700kHz 35V SOIC Operational Amplifier IC
771-NCP4300ADR2G
Dual 700kHz 35V SOIC Operational Amplifier IC 771-NCP4300ADR2G
Dual Op Amp, 700kHz GBW, 35V, SOIC, 2-Ch Product overview: NCP4300ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 35V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NCP4300ADR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz GBW, 35V, SOIC, 2-Ch Product overview: NCP4300ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 35V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NCP4300ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - NCP4300ADR2G - 025044-NCP4300ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - NCP4300ADR2G
025044-NCP4300ADR2G
Linear - Linear - Amplifiers - Special Purpose - NCP4300ADR2G 025044-NCP4300ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025044-NCP4300ADR2G Packaging: Reel - TR Type: Amplifier Applications: Power Management Mounting: SMD (SMT) Family Name: NCP4300A Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Alternative Parts (Cross-Reference): LM2904F-E2; HA17904FP; AP4310AM-G1; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025044-NCP4300ADR2G
Packaging: Reel - TR
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Family Name: NCP4300A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): LM2904F-E2; HA17904FP; AP4310AM-G1;
Introduction Date: March 27, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Amplifiers - NCP4300ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
NCP4300ADR2GOSTR-ND
Special Purpose Amplifiers NCP4300ADR2GOSTR-ND
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCP4300ADR2G
Operational Amplifiers - Op Amps NCP4300ADR2G
Operational Amplifiers - Op Amps 2.6V Ref. Dual Op AMP

Operational Amplifiers - Op Amps 2.6V Ref. Dual Op AMP

Buy Now Datasheet
Special Purpose Amplifiers - NCP4300ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
NCP4300ADR2G
Special Purpose Amplifiers NCP4300ADR2G
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - NCP4300ADR2G - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
NCP4300ADR2G
Special Purpose Amplifiers NCP4300ADR2G
IC AMPLIFIER 8SOIC

IC AMPLIFIER 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCP4300ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCP4300ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCP4300ADR2G
IC AMPLIFIER 8SOIC

IC AMPLIFIER 8SOIC

Supplier's Site
Linear - Amplifiers - Special Purpose - NCP4300ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
NCP4300ADR2G
Linear - Amplifiers - Special Purpose NCP4300ADR2G
IC AMPLIFIER 8SOIC

IC AMPLIFIER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 771-NCP4300ADR2G 025044-NCP4300ADR2G NCP4300ADR2GOSTR-ND NCP4300ADR2G NCP4300ADR2G NCP4300ADR2G NCP4300ADR2G NCP4300ADR2G
Product Name Dual 700kHz 35V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Special Purpose - NCP4300ADR2G Special Purpose Amplifiers Operational Amplifiers - Op Amps Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose
Standards RoHS
Supply Voltage (VS) 3 to 35 volts
Slew Rate 0.5000 V/µs
Bandwidth 0.7000 MHz
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data