Amplifier IC Power Management 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 209089-NCP4300ADG
Packaging: Tube/Rail
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Dual Op Amp, 700kHz BW, 35V, SOIC, 2.6V Ref Product overview: NCP4300ADG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 35V, 2.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 35V, 2.6V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-NCP4300ADG can be used for catalog matching and distributor lookup.
Amplifier IC Power Management 8-SOIC
IC AMPLIFIER 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCP4300ADG-ND | 209089-NCP4300ADG | 771-NCP4300ADG | NCP4300ADG | NCP4300ADG |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - NCP4300ADG | Dual 700kHz 35V 2.6V Operational Amplifier IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Operating Range | Power Management | ||||
| Standards | RoHS | ||||
| Supply Voltage (VS) | 3 to 35 volts | ||||
| Quiescent Current (IQ) | 210 microamps |